TE Connectivity Station Post Insulators CM7018-000

Description
Body Features Product Weight (KG) : 6.556 Dimensions Creepage Distance (MM) : 880 Product Height : 605 MM  [23.818 INCH ] Shed Inside Diameter : 92 MM  [3.622 INCH ] Shed Outside Diameter : 122 MM  [4.803 INCH ] Electrical Characteristics BIL Rating (KV) : 170 Voltage Class (KV) : ≤ 15 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 6.5 Cantilever Strength (LB) : 1.46 Thread Size : M20 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 170
Request a Quote Datasheet
Description
Body Features Product Weight (KG) : 6.556 Dimensions Creepage Distance (MM) : 880 Product Height : 605 MM  [23.818 INCH ] Shed Inside Diameter : 92 MM  [3.622 INCH ] Shed Outside Diameter : 122 MM  [4.803 INCH ] Electrical Characteristics BIL Rating (KV) : 170 Voltage Class (KV) : ≤ 15 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 6.5 Cantilever Strength (LB) : 1.46 Thread Size : M20 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 170
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - CM7018-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
CM7018-000
Station Post Insulators CM7018-000
Body Features Product Weight (KG) : 6.556 Dimensions Creepage Distance (MM) : 880 Product Height : 605 MM  [23.818 INCH ] Shed Inside Diameter : 92 MM  [3.622 INCH ] Shed Outside Diameter : 122 MM  [4.803 INCH ] Electrical Characteristics BIL Rating (KV) : 170 Voltage Class (KV) : ≤ 15 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 6.5 Cantilever Strength (LB) : 1.46 Thread Size : M20 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 170

Body Features


  • Product Weight (KG) : 6.556

Dimensions


  • Creepage Distance (MM) : 880
  • Product Height : 605 MM  [23.818 INCH ]
  • Shed Inside Diameter : 92 MM  [3.622 INCH ]
  • Shed Outside Diameter : 122 MM  [4.803 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 170
  • Voltage Class (KV) : ≤ 15

Housing Features


  • Housing Material : EVA

Mechanical Attachment


  • Cantilever Strength (KN) : 6.5
  • Cantilever Strength (LB) : 1.46
  • Thread Size : M20

Operation/Application


  • Power Component Application Type : Railway

Product Availability


  • Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia

Product Type Features


  • Insulator Product Type : Railway Insulator

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 170
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CM7018-000
Product Name Station Post Insulators
Unlock Full Specs
to access all available technical data

Similar Products