Configuration Features Number of Stubs : 1
Other Cable Assembly Length : 3.962 M [13 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Stubs : 1
Other Cable Assembly Length : 3.962 M [13 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler
Configuration Features Number of Stubs : 1
Other Cable Assembly Length : 3.962 M [13 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler
Configuration Features
Number of Stubs : 1
Other
Cable Assembly Length : 3.962 M [13 FT ]
Product Type Features
Coupler Type : Ultra-Lightweight In-Line Microcoupler