TE Connectivity Data Bus Couplers 462197-000

Description
Configuration Features Connector Location : Face Coupler Options : Without Internal Terminator Number of Stubs : 7 Other Grade : Commercial Product Type Features Coupler Type : Box Coupler Threaded Connectors Data Bus Connector Style : Threaded Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connector Location : Face Coupler Options : Without Internal Terminator Number of Stubs : 7 Other Grade : Commercial Product Type Features Coupler Type : Box Coupler Threaded Connectors Data Bus Connector Style : Threaded Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 462197-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
462197-000
Data Bus Couplers 462197-000
Configuration Features Connector Location : Face Coupler Options : Without Internal Terminator Number of Stubs : 7 Other Grade : Commercial Product Type Features Coupler Type : Box Coupler Threaded Connectors Data Bus Connector Style : Threaded Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 110 DEGC  [230 DEGF ]

Configuration Features


  • Connector Location : Face
  • Coupler Options : Without Internal Terminator
  • Number of Stubs : 7

Other


  • Grade : Commercial

Product Type Features


  • Coupler Type : Box Coupler Threaded Connectors
  • Data Bus Connector Style : Threaded

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 110 DEGC  [230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 462197-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 134959-1 - TE Connectivity
Specs
Package Type Plugin; Plug
Impedance 75 ohms
Frequency Range 2000.00 MHz
View Details