TE Connectivity Cables, Wires - Management - Markers CM-SCE-1/2-6H-9

Description
Win Source Part Number: 1036084-CM-SCE-1/2-6 H-9 Category: Cables, Wires - Management>Markers Series: CM-SCE Type: Wire Marker, Cable Tie Color: White Package: Box Standard Package: 250 Material: Polyolefin (PO), Irradiated Size: 0.80" W x 2.02" L (20.3mm x 51.4mm) Legend: Blank Cable Diameter: 0.492" (12.50mm) and Over Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-SCE-1/4-2.0-9; TMS-SCE-1/2-2.0-9; CM-SCE-TP-1/2-4H-9; C061X030FJJ; N100X125FJJ; N025X125FJJ032509000 1; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A119521,-CM-SCE-1/2- 6H-9-SI,CM-SCE-1/2-6 H-9-SI-ND,CM-SCE-1/2 -6H-9-SI,0325090001 Base Product Number: CM-SCE
Request a Quote Datasheet
Description
Win Source Part Number: 1036084-CM-SCE-1/2-6 H-9 Category: Cables, Wires - Management>Markers Series: CM-SCE Type: Wire Marker, Cable Tie Color: White Package: Box Standard Package: 250 Material: Polyolefin (PO), Irradiated Size: 0.80" W x 2.02" L (20.3mm x 51.4mm) Legend: Blank Cable Diameter: 0.492" (12.50mm) and Over Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-SCE-1/4-2.0-9; TMS-SCE-1/2-2.0-9; CM-SCE-TP-1/2-4H-9; C061X030FJJ; N100X125FJJ; N025X125FJJ032509000 1; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A119521,-CM-SCE-1/2- 6H-9-SI,CM-SCE-1/2-6 H-9-SI-ND,CM-SCE-1/2 -6H-9-SI,0325090001 Base Product Number: CM-SCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - CM-SCE-1/2-6H-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
CM-SCE-1/2-6H-9
Cables, Wires - Management - Markers CM-SCE-1/2-6H-9
Win Source Part Number: 1036084-CM-SCE-1/2-6 H-9 Category: Cables, Wires - Management>Markers Series: CM-SCE Type: Wire Marker, Cable Tie Color: White Package: Box Standard Package: 250 Material: Polyolefin (PO), Irradiated Size: 0.80" W x 2.02" L (20.3mm x 51.4mm) Legend: Blank Cable Diameter: 0.492" (12.50mm) and Over Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-SCE-1/4-2.0-9; TMS-SCE-1/2-2.0-9; CM-SCE-TP-1/2-4H-9; C061X030FJJ; N100X125FJJ; N025X125FJJ032509000 1; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A119521,-CM-SCE-1/2- 6H-9-SI,CM-SCE-1/2-6 H-9-SI-ND,CM-SCE-1/2 -6H-9-SI,0325090001 Base Product Number: CM-SCE

Win Source Part Number: 1036084-CM-SCE-1/2-6H-9
Category: Cables, Wires - Management>Markers
Series: CM-SCE
Type: Wire Marker, Cable Tie
Color: White
Package: Box
Standard Package: 250
Material: Polyolefin (PO), Irradiated
Size: 0.80" W x 2.02" L (20.3mm x 51.4mm)
Legend: Blank
Cable Diameter: 0.492" (12.50mm) and Over
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): TMS-SCE-1/4-2.0-9; TMS-SCE-1/2-2.0-9; CM-SCE-TP-1/2-4H-9; C061X030FJJ; N100X125FJJ; N025X125FJJ0325090001;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A119521,-CM-SCE-1/2-6H-9-SI,CM-SCE-1/2-6H-9-SI-ND,CM-SCE-1/2-6H-9-SI,0325090001
Base Product Number: CM-SCE

Buy Now Datasheet
Markers - A119521-ND - DigiKey
Thief River Falls, MN, United States
Markers
A119521-ND
Markers A119521-ND
"Wire Marker, Cable Tie 0.80"" W x 2.02"" L (20.3mm x 51.4mm) White Polyolefin (PO), Irradiated"

"Wire Marker, Cable Tie 0.80"" W x 2.02"" L (20.3mm x 51.4mm) White Polyolefin (PO), Irradiated"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number CM-SCE-1/2-6H-9 A119521-ND
Product Name Cables, Wires - Management - Markers Markers
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
5/16 Routing and Protection TIC, Nylon, Natural - AP01TIC31N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.312 inch (7.94 mm)
View Details