TE Connectivity Antennas CLS69273P-B30D43F

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : ISM, Cat-M/NB-IoT, DAS, Cellular Wireless Application : Cat-M/NB-IoT, DAS, Cellular, ISM Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 2300 - 2500, 824 - 894, 698 - 960, 1910 - 2170, 880 - 960, 2500 - 2700, 698 - 806, 1690 - 2700, 1695 - 1880, 1850 - 1990 Frequency Category : 698 - 2700 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : ISM, Cat-M/NB-IoT, DAS, Cellular Wireless Application : Cat-M/NB-IoT, DAS, Cellular, ISM Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 2300 - 2500, 824 - 894, 698 - 960, 1910 - 2170, 880 - 960, 2500 - 2700, 698 - 806, 1690 - 2700, 1695 - 1880, 1850 - 1990 Frequency Category : 698 - 2700 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CLS69273P-B30D43F - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : ISM, Cat-M/NB-IoT, DAS, Cellular Wireless Application : Cat-M/NB-IoT, DAS, Cellular, ISM Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 2300 - 2500, 824 - 894, 698 - 960, 1910 - 2170, 880 - 960, 2500 - 2700, 698 - 806, 1690 - 2700, 1695 - 1880, 1850 - 1990 Frequency Category : 698 - 2700 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Primary Application : ISM, Cat-M/NB-IoT, DAS, Cellular
  • Wireless Application : Cat-M/NB-IoT, DAS, Cellular, ISM

Mechanical Attachment


  • Mounting Type : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 2300 - 2500, 824 - 894, 698 - 960, 1910 - 2170, 880 - 960, 2500 - 2700, 698 - 806, 1690 - 2700, 1695 - 1880, 1850 - 1990
  • Frequency Category : 698 - 2700
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - CLS69273P-B30D43F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz DCS, GSM, LTE, UMTS, WiMax™ Module RF Antenna 698MHz ~ 960MHz, 1.695GHz ~ 2.7GHz 3dBi, 3dBi, 4.1dBi, 5.6dBi, 7dBi, 7dBi, 6.7dBi, 7.3dBi N Type Female Panel Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz DCS, GSM, LTE, UMTS, WiMax™ Module RF Antenna 698MHz ~ 960MHz, 1.695GHz ~ 2.7GHz 3dBi, 3dBi, 4.1dBi, 5.6dBi, 7dBi, 7dBi, 6.7dBi, 7.3dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number CLS69273P-B30D43F CLS69273P-B30D43F
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Cat-M/NB-IoT, DAS, Cellular, ISM DCS, GSM, LTE, UMTS, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2316881-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, WiMAX, Cellular, GSM, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
3 suppliers
Antennas - 2108965-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1513434-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz
View Details
5 suppliers
Antennas - 2118309-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers