TE Connectivity High Speed Digital & Data Cable CL7493-000

Description
Body Features Cable Color : Gray Conductor Material : Silver-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 1.24 MM  [.049 INCH ] Conductor Diameter Range : 5.08 MM  [.2 INCH ] Outside Cable Diameter : 2.29 MM  [.09 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000353 PFM  [35.3 PFF ] Impedance (OHM) : 41 Other Dielectric Material : Rayolin F, Rayolin Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 64 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Gray Conductor Material : Silver-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 1.24 MM  [.049 INCH ] Conductor Diameter Range : 5.08 MM  [.2 INCH ] Outside Cable Diameter : 2.29 MM  [.09 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000353 PFM  [35.3 PFF ] Impedance (OHM) : 41 Other Dielectric Material : Rayolin F, Rayolin Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 64 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CL7493-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CL7493-000
High Speed Digital & Data Cable CL7493-000
Body Features Cable Color : Gray Conductor Material : Silver-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 1.24 MM  [.049 INCH ] Conductor Diameter Range : 5.08 MM  [.2 INCH ] Outside Cable Diameter : 2.29 MM  [.09 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000353 PFM  [35.3 PFF ] Impedance (OHM) : 41 Other Dielectric Material : Rayolin F, Rayolin Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 64 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Gray
  • Conductor Material : Silver-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.24 MM  [.049 INCH ]
  • Conductor Diameter Range : 5.08 MM  [.2 INCH ]
  • Outside Cable Diameter : 2.29 MM  [.09 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Capacitance : .0000353 PFM  [35.3 PFF ]
  • Impedance (OHM) : 41

Other


  • Dielectric Material : Rayolin F, Rayolin

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 64

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number CL7493-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322422-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 57.41 ft (175 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 2081376-3 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 440060-011 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
High Speed Digital & Data Cable - 4451563001 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details