TE Connectivity High Speed Digital & Data Cable CL6824-000

Description
Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CL6824-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CL6824-000
High Speed Digital & Data Cable CL6824-000
Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Dimensions


  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number CL6824-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322330-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 52.49 ft (160 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 2081345-4 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
RF Cable Assemblies - 2478573-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers
Pluggable Cables - A124229-ND - DigiKey
Specs
Product Category Cable Assembly
Connector Type Plug to Cable
Cable Length 6.56 ft (19.99 dm)
View Details
3 suppliers