TE Connectivity Time Delay Relay, Dpdt, 120S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CKB-38-77120

Description
TIME DELAY RELAY, DPDT, 120S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1.2s; Time Max:120s; Product Range:CK Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 120S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1.2s; Time Max:120s; Product Range:CK Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 90F1215 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
90F1215
Time Delay Relay, Dpdt, 120S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 90F1215
TIME DELAY RELAY, DPDT, 120S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1.2s; Time Max:120s; Product Range:CK Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 120S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1.2s; Time Max:120s; Product Range:CK Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 90F1215
Product Name Time Delay Relay, Dpdt, 120S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 286-573 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details