TE Connectivity ™ 22 Ohm 800W 1kV Resistor CJT80022RJJ

Description
22 Ohm 800W Wirewound Power Resistor, 1kV, 5% Product overview: CJT80022RJJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 800W, 1kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 800W, 1kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-CJT80022RJJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22 Ohm 800W Wirewound Power Resistor, 1kV, 5% Product overview: CJT80022RJJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 800W, 1kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 800W, 1kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-CJT80022RJJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 Ohm 800W 1kV Resistor - 54-CJT80022RJJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 Ohm 800W 1kV Resistor
54-CJT80022RJJ
22 Ohm 800W 1kV Resistor 54-CJT80022RJJ
22 Ohm 800W Wirewound Power Resistor, 1kV, 5% Product overview: CJT80022RJJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 800W, 1kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 800W, 1kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-CJT80022RJJ can be used for catalog matching and distributor lookup.

22 Ohm 800W Wirewound Power Resistor, 1kV, 5% Product overview: CJT80022RJJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 800W, 1kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 800W, 1kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-CJT80022RJJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1015134-CJT80022RJJ
Resistors - Chassis Mount Resistors 1015134-CJT80022RJJ
Win Source Part Number: 1015134-CJT80022RJJ Category: Resistors>Chassis Mount Resistors Series: CJT, CGS Package: Bulk Height - Seated (Max): 2.323" (59.00mm) Standard Package: 6 Tolerance: ±5% Temperature Coefficient: ±440ppm/°C Lead Style: Wire Leads Power (Watts): 800W Mounting Feature: Flanges Composition: Wirewound Resistance: 22 Ohms Coating, Housing Type: Aluminum Package / Case: Rectangular Case Dimension: 15.748" L x 2.402" W (400.00mm x 61.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1-1879474-7-ND,1-187 9474-7 Base Product Number: CJT800

Win Source Part Number: 1015134-CJT80022RJJ
Category: Resistors>Chassis Mount Resistors
Series: CJT, CGS
Package: Bulk
Height - Seated (Max): 2.323" (59.00mm)
Standard Package: 6
Tolerance: ±5%
Temperature Coefficient: ±440ppm/°C
Lead Style: Wire Leads
Power (Watts): 800W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 22 Ohms
Coating, Housing Type: Aluminum
Package / Case: Rectangular Case
Dimension: 15.748" L x 2.402" W (400.00mm x 61.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 1-1879474-7-ND,1-1879474-7
Base Product Number: CJT800

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 54-CJT80022RJJ 1015134-CJT80022RJJ
Product Name 22 Ohm 800W 1kV Resistor Resistors - Chassis Mount Resistors
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 1000 volts
Operating AC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details