CJT15004R7JJ -- CJT 1500W 4R7 5% LEAD CGS - TE CONNECTIVITY
TE Connectivity
Cjt 1500W 4R7 5% Lead Cgs - Te Connectivity
CJT15004R7JJ
Description
CJT 1500W 4R7 5% lead
Description
CJT 1500W 4R7 5% lead
Suppliers
Cjt 1500W 4R7 5% Lead Cgs - Te Connectivity
35AC0531
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0531 |
|
Product Name
|
Cjt 1500W 4R7 5% Lead Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Right Angle
View Details