TE Connectivity Chassis Mount Resistors CJP80J330RJ

Description
CJP 80W 330R 5% LEAD
Request a Quote Datasheet
Description
CJP 80W 330R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP80J330RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP80J330RJ-ND
Chassis Mount Resistors 1712-CJP80J330RJ-ND
CJP 80W 330R 5% LEAD

CJP 80W 330R 5% LEAD

Buy Now Datasheet
Res, 330R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity - 49AK2522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
49AK2522
Res, 330R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity 49AK2522
RES, 330R, 5%, 80W, WIREWOUND; Resistance:330ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:140mm RoHS Compliant: Yes

RES, 330R, 5%, 80W, WIREWOUND; Resistance:330ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:140mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP80J330RJ-ND 49AK2522
Product Name Chassis Mount Resistors Res, 330R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers