TE Connectivity Chassis Mount Resistors CJP80J220RJ

Description
CJP 80W 220R 5% LEAD
Request a Quote Datasheet
Description
CJP 80W 220R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP80J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP80J220RJ-ND
Chassis Mount Resistors 1712-CJP80J220RJ-ND
CJP 80W 220R 5% LEAD

CJP 80W 220R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612500
Chassis Mount Resistors 2612500
Chassis Mount Resistor 80W 220R 5% Lead

Chassis Mount Resistor 80W 220R 5% Lead

Supplier's Site
Res, 220R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity - 49AK2516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
49AK2516
Res, 220R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity 49AK2516
RES, 220R, 5%, 80W, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:140mm RoHS Compliant: Yes

RES, 220R, 5%, 80W, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:140mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP80J220RJ-ND 2612500 49AK2516
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 220R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers