TE Connectivity Chassis Mount Resistors CJP80J1R8J

Description
CJP 80W 1R8 5% LEAD
Request a Quote Datasheet
Description
CJP 80W 1R8 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP80J1R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP80J1R8J-ND
Chassis Mount Resistors 1712-CJP80J1R8J-ND
CJP 80W 1R8 5% LEAD

CJP 80W 1R8 5% LEAD

Buy Now Datasheet
Res, 1R8, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity - 49AK2504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
49AK2504
Res, 1R8, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity 49AK2504
RES, 1R8, 5%, 80W, WIREWOUND; Resistance:1.8ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 1R8, 5%, 80W, WIREWOUND; Resistance:1.8ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP80J1R8J-ND 49AK2504
Product Name Chassis Mount Resistors Res, 1R8, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879248-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details