TE Connectivity Chassis Mount Resistors CJP80J18RJ

Description
CJP 80W 18R 5% LEAD
Request a Quote Datasheet
Description
CJP 80W 18R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP80J18RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP80J18RJ-ND
Chassis Mount Resistors 1712-CJP80J18RJ-ND
CJP 80W 18R 5% LEAD

CJP 80W 18R 5% LEAD

Buy Now Datasheet
Res, 18R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity - 49AK2511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
49AK2511
Res, 18R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity 49AK2511
RES, 18R, 5%, 80W, WIREWOUND; Resistance:18ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 18R, 5%, 80W, WIREWOUND; Resistance:18ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP80J18RJ-ND 49AK2511
Product Name Chassis Mount Resistors Res, 18R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details