TE Connectivity Chassis Mount Resistors CJP800J8R2J

Description
CJP 800W 8R2 5% LEAD
Request a Quote Datasheet
Description
CJP 800W 8R2 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP800J8R2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J8R2J-ND
Chassis Mount Resistors 1712-CJP800J8R2J-ND
CJP 800W 8R2 5% LEAD

CJP 800W 8R2 5% LEAD

Buy Now Datasheet
Res, 8R2, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2570
Res, 8R2, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2570
RES, 8R2, 5%, 800W, WIREWOUND; Resistance:8.2ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 8R2, 5%, 800W, WIREWOUND; Resistance:8.2ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP800J8R2J-ND 49AK2570
Product Name Chassis Mount Resistors Res, 8R2, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers