TE Connectivity Chassis Mount Resistors CJP800J6R8J

Description
Chassis Mount Resistor 800W 6R8 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 800W 6R8 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612492
Chassis Mount Resistors 2612492
Chassis Mount Resistor 800W 6R8 5% Lead

Chassis Mount Resistor 800W 6R8 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP800J6R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J6R8J-ND
Chassis Mount Resistors 1712-CJP800J6R8J-ND
CJP 800W 6R8 5% LEAD

CJP 800W 6R8 5% LEAD

Buy Now Datasheet
Res, 6R8, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2567
Res, 6R8, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2567
RES, 6R8, 5%, 800W, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 6R8, 5%, 800W, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612492 1712-CJP800J6R8J-ND 49AK2567
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 6R8, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 800 watts 800 watts 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers