TE Connectivity Chassis Mount Resistors CJP800J68RJ

Description
Chassis Mount Resistor 800W 68R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 800W 68R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612491
Chassis Mount Resistors 2612491
Chassis Mount Resistor 800W 68R 5% Lead

Chassis Mount Resistor 800W 68R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP800J68RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J68RJ-ND
Chassis Mount Resistors 1712-CJP800J68RJ-ND
CJP 800W 68R 5% LEAD

CJP 800W 68R 5% LEAD

Buy Now Datasheet
Res, 68R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2568
Res, 68R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2568
RES, 68R, 5%, 800W, WIREWOUND; Resistance:68ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 68R, 5%, 800W, WIREWOUND; Resistance:68ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612491 1712-CJP800J68RJ-ND 49AK2568
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 68R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 800 watts 800 watts 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details