TE Connectivity Chassis Mount Resistors CJP800J1K5J

Description
Chassis Mount Resistor 800W 1K5 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 800W 1K5 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612479
Chassis Mount Resistors 2612479
Chassis Mount Resistor 800W 1K5 5% Lead

Chassis Mount Resistor 800W 1K5 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP800J1K5J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J1K5J-ND
Chassis Mount Resistors 1712-CJP800J1K5J-ND
CJP 800W 1K5 5% LEAD

CJP 800W 1K5 5% LEAD

Buy Now Datasheet
Res, 1K5, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2539
Res, 1K5, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2539
RES, 1K5, 5%, 800W, WIREWOUND; Resistance:1.5kohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 1K5, 5%, 800W, WIREWOUND; Resistance:1.5kohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612479 1712-CJP800J1K5J-ND 49AK2539
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1K5, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 800 watts 800 watts 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details