TE Connectivity Chassis Mount Resistors CJP800J15RJ

Description
CJP 800W 15R 5% LEAD
Request a Quote Datasheet
Description
CJP 800W 15R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP800J15RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J15RJ-ND
Chassis Mount Resistors 1712-CJP800J15RJ-ND
CJP 800W 15R 5% LEAD

CJP 800W 15R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612477
Chassis Mount Resistors 2612477
Chassis Mount Resistor 800W 15R 5% Lead

Chassis Mount Resistor 800W 15R 5% Lead

Supplier's Site
Res, 15R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2545
Res, 15R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2545
RES, 15R, 5%, 800W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 15R, 5%, 800W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP800J15RJ-ND 2612477 49AK2545
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 15R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details