TE Connectivity Chassis Mount Resistors CJP60J3R9J

Description
CJP 60W 3R9 5% LEAD
Request a Quote Datasheet
Description
CJP 60W 3R9 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP60J3R9J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP60J3R9J-ND
Chassis Mount Resistors 1712-CJP60J3R9J-ND
CJP 60W 3R9 5% LEAD

CJP 60W 3R9 5% LEAD

Buy Now Datasheet
Res, 3R9, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity - 49AK2454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
49AK2454
Res, 3R9, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity 49AK2454
RES, 3R9, 5%, 60W, WIREWOUND; Resistance:3.9ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 3R9, 5%, 60W, WIREWOUND; Resistance:3.9ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 221888212 - Radwell International
Willingboro, NJ, United States
Resistor
221888212
Resistor 221888212
RESISTOR, WIREWOUND, CHASSIS MOUNT, 3.9 OHMS, 60W. . FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, CHASSIS MOUNT, 3.9 OHMS, 60W. . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number 1712-CJP60J3R9J-ND 49AK2454 221888212
Product Name Chassis Mount Resistors Res, 3R9, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details