TE Connectivity Chassis Mount Resistors CJP600J6R8J

Description
Chassis Mount Resistor 600W 6R8 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 600W 6R8 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612459
Chassis Mount Resistors 2612459
Chassis Mount Resistor 600W 6R8 5% Lead

Chassis Mount Resistor 600W 6R8 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP600J6R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J6R8J-ND
Chassis Mount Resistors 1712-CJP600J6R8J-ND
CJP 600W 6R8 5% LEAD

CJP 600W 6R8 5% LEAD

Buy Now Datasheet
Res, 6R8, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2491
Res, 6R8, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2491
RES, 6R8, 5%, 600W, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 6R8, 5%, 600W, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612459 1712-CJP600J6R8J-ND 49AK2491
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 6R8, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers