The Resistor, 33R, 5%, 600W, Wirewound from the CJP Series by TE Connectivity is designed for high-power applications. It features a resistance value of 33 ohms with a tolerance of ±5%. The resistor has a power rating of 600W and can handle a maximum voltage of 850V. It operates effectively within a temperature range of -25°C to 250°C and has a temperature coefficient of ±200 ppm/°C. The construction includes an aluminum enclosure, providing durability and resistance to vibration, making it suitable for challenging environments such as power supplies, inverters, and servo motors. The resistor is RoHS compliant, ensuring it meets environmental standards.
Chassis Mount Resistor 600W 33R 5% Lead
CJP 600W 33R 5% LEAD
RES, 33R, 5%, 600W, WIREWOUND; Resistance:33ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2612451 | 1712-CJP600J33RJ-ND | 49AK2481 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 33R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity |
| Mounting / Packaging | Aluminium | Rect., Wire Leads | |
| Resistance Range | 33 ohms | 33 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 600 watts | 600 watts | 600 watts |