TE Connectivity Chassis Mount Resistors CJP600J27RJ

Description
CJP 600W 27R 5% LEAD
Request a Quote Datasheet
Description
CJP 600W 27R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP600J27RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J27RJ-ND
Chassis Mount Resistors 1712-CJP600J27RJ-ND
CJP 600W 27R 5% LEAD

CJP 600W 27R 5% LEAD

Buy Now Datasheet
Res, 27R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2477
Res, 27R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2477
RES, 27R, 5%, 600W, WIREWOUND; Resistance:27ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 27R, 5%, 600W, WIREWOUND; Resistance:27ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP600J27RJ-ND 49AK2477
Product Name Chassis Mount Resistors Res, 27R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details