TE Connectivity Chassis Mount Resistors CJP600J150RJ

Description
CJP 600W 150R 5% LEAD
Request a Quote Datasheet
Description
CJP 600W 150R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP600J150RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J150RJ-ND
Chassis Mount Resistors 1712-CJP600J150RJ-ND
CJP 600W 150R 5% LEAD

CJP 600W 150R 5% LEAD

Buy Now Datasheet
Res, 150R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2470
Res, 150R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2470
RES, 150R, 5%, 600W, WIREWOUND; Resistance:150ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 150R, 5%, 600W, WIREWOUND; Resistance:150ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP600J150RJ-ND 49AK2470
Product Name Chassis Mount Resistors Res, 150R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers