TE Connectivity Chassis Mount Resistors CJP500J6R8J

Description
CJP 500W 6R8 5% LEAD
Request a Quote Datasheet
Description
CJP 500W 6R8 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP500J6R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J6R8J-ND
Chassis Mount Resistors 1712-CJP500J6R8J-ND
CJP 500W 6R8 5% LEAD

CJP 500W 6R8 5% LEAD

Buy Now Datasheet
Res, 6R8, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2429
Res, 6R8, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2429
RES, 6R8, 5%, 500W, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 6R8, 5%, 500W, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP500J6R8J-ND 49AK2429
Product Name Chassis Mount Resistors Res, 6R8, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details