TE Connectivity Chassis Mount Resistors CJP500J5R6J

Description
CJP 500W 5R6 5% LEAD
Request a Quote Datasheet
Description
CJP 500W 5R6 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP500J5R6J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J5R6J-ND
Chassis Mount Resistors 1712-CJP500J5R6J-ND
CJP 500W 5R6 5% LEAD

CJP 500W 5R6 5% LEAD

Buy Now Datasheet
Res, 5R6, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2426
Res, 5R6, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2426
RES, 5R6, 5%, 500W, WIREWOUND; Resistance:5.6ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 5R6, 5%, 500W, WIREWOUND; Resistance:5.6ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP500J5R6J-ND 49AK2426
Product Name Chassis Mount Resistors Res, 5R6, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details