TE Connectivity Chassis Mount Resistors CJP500J47RJ

Description
Chassis Mount Resistor 500W 47R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 500W 47R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612434
Chassis Mount Resistors 2612434
Chassis Mount Resistor 500W 47R 5% Lead

Chassis Mount Resistor 500W 47R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP500J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J47RJ-ND
Chassis Mount Resistors 1712-CJP500J47RJ-ND
CJP 500W 47R 5% LEAD

CJP 500W 47R 5% LEAD

Buy Now Datasheet
Res, 47R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2424
Res, 47R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2424
RES, 47R, 5%, 500W, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 47R, 5%, 500W, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612434 1712-CJP500J47RJ-ND 49AK2424
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 47R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers