TE Connectivity Chassis Mount Resistors CJP500J470RJ

Description
Chassis Mount Resistor 500W 470R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 500W 470R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612433
Chassis Mount Resistors 2612433
Chassis Mount Resistor 500W 470R 5% Lead

Chassis Mount Resistor 500W 470R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP500J470RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J470RJ-ND
Chassis Mount Resistors 1712-CJP500J470RJ-ND
CJP 500W 470R 5% LEAD

CJP 500W 470R 5% LEAD

Buy Now Datasheet
Res, 470R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2425
Res, 470R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2425
RES, 470R, 5%, 500W, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 470R, 5%, 500W, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612433 1712-CJP500J470RJ-ND 49AK2425
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 470R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details