TE Connectivity Chassis Mount Resistors CJP500J22RJ

Description
Chassis Mount Resistor 500W 22R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 500W 22R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612427
Chassis Mount Resistors 2612427
Chassis Mount Resistor 500W 22R 5% Lead

Chassis Mount Resistor 500W 22R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP500J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J22RJ-ND
Chassis Mount Resistors 1712-CJP500J22RJ-ND
CJP 500W 22R 5% LEAD

CJP 500W 22R 5% LEAD

Buy Now Datasheet
Res, 22R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2413
Res, 22R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2413
RES, 22R, 5%, 500W, WIREWOUND; Resistance:22ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 22R, 5%, 500W, WIREWOUND; Resistance:22ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612427 1712-CJP500J22RJ-ND 49AK2413
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 22R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623746-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details