The Res, 1R5, 5%, 500W, Wirewound resistor from the CJP Series is designed for applications requiring reliable performance in challenging environments. It features a resistance value of 1.5 ohms and a power rating of 500 watts, making it suitable for use in power supplies, inverters, and servo motors. The resistor has a tolerance of ±5% and a temperature coefficient of ±200 ppm/°C. It operates effectively within a temperature range of -25°C to 250°C and can withstand a dielectric strength of 2500VAC for one minute. The resistor is housed in an aluminum enclosure, providing durability and vibration resistance. It is RoHS compliant and has a maximum operating voltage of 850VDC. This product is ideal for engineers looking for a robust wirewound resistor for demanding electrical applications.
Chassis Mount Resistor 500W 1R5 5% Lead
CJP 500W 1R5 5% LEAD
RES, 1R5, 5%, 500W, WIREWOUND; Resistance:1.5ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2612424 | 1712-CJP500J1R5J-ND | 49AK2401 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 1R5, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity |
| Mounting / Packaging | Aluminium | Rect., Wire Leads | |
| Resistance Range | 1.5 ohms | 1.5 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 500 watts | 500 watts | 500 watts |