TE Connectivity Chassis Mount Resistors CJP400J2R7J

Description
CJP 400W 2R7 5% LEAD
Request a Quote Datasheet
Description
CJP 400W 2R7 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP400J2R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP400J2R7J-ND
Chassis Mount Resistors 1712-CJP400J2R7J-ND
CJP 400W 2R7 5% LEAD

CJP 400W 2R7 5% LEAD

Buy Now Datasheet
Res, 2R7, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity - 49AK2374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
49AK2374
Res, 2R7, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity 49AK2374
RES, 2R7, 5%, 400W, WIREWOUND; Resistance:2.7ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

RES, 2R7, 5%, 400W, WIREWOUND; Resistance:2.7ohm; Product Range:CJP Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:265mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP400J2R7J-ND 49AK2374
Product Name Chassis Mount Resistors Res, 2R7, 5%, 400W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details