TE Connectivity Chassis Mount Resistors CJP300JR68J

Description
CJP 300W R68 5% LEAD
Request a Quote Datasheet
Description
CJP 300W R68 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP300JR68J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP300JR68J-ND
Chassis Mount Resistors 1712-CJP300JR68J-ND
CJP 300W R68 5% LEAD

CJP 300W R68 5% LEAD

Buy Now Datasheet
Res, R68, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity - 49AK2318 - Newark, An Avnet Company
Chicago, IL, United States
Res, R68, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
49AK2318
Res, R68, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity 49AK2318
RES, R68, 5%, 300W, WIREWOUND; Resistance:0.68ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, R68, 5%, 300W, WIREWOUND; Resistance:0.68ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP300JR68J-ND 49AK2318
Product Name Chassis Mount Resistors Res, R68, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661676 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details