The Resistor, 680R, 5%, 300W, Wirewound from the CJP Series by TE Connectivity is designed for high-power applications. It features a resistance value of 680 ohms with a tolerance of ±5%. The resistor has a power rating of 300W and can handle a maximum voltage of 850V. Its temperature coefficient is ±200 ppm/°C, allowing for stable performance across a range of temperatures. The operating temperature range is from -25°C to 250°C, making it suitable for various environments. The resistor is housed in an aluminum enclosure, providing durability and resistance to vibration. It is compliant with RoHS standards, ensuring it meets environmental regulations. This product is ideal for use in power supplies, inverters, and servo motors, particularly in applications requiring reliable performance under challenging conditions.
CJP 300W 680R 5% LEAD
Chassis Mount Resistor 300W 680R 5% Lead
RES, 680R, 5%, 300W, WIREWOUND; Resistance:680ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CJP300J680RJ-ND | 2612392 | 49AK2355 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 680R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Rect., Wire Leads | Aluminium | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |