TE Connectivity Chassis Mount Resistors CJP300J27RJ

Description
CJP 300W 27R 5% LEAD
Request a Quote Datasheet
Description
CJP 300W 27R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP300J27RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP300J27RJ-ND
Chassis Mount Resistors 1712-CJP300J27RJ-ND
CJP 300W 27R 5% LEAD

CJP 300W 27R 5% LEAD

Buy Now Datasheet
Res, 27R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity - 49AK2339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
49AK2339
Res, 27R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity 49AK2339
RES, 27R, 5%, 300W, WIREWOUND; Resistance:27ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 27R, 5%, 300W, WIREWOUND; Resistance:27ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP300J27RJ-ND 49AK2339
Product Name Chassis Mount Resistors Res, 27R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details