TE Connectivity Chassis Mount Resistors CJP300J180RJ

Description
CJP 300W 180R 5% LEAD
Request a Quote Datasheet
Description
CJP 300W 180R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP300J180RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP300J180RJ-ND
Chassis Mount Resistors 1712-CJP300J180RJ-ND
CJP 300W 180R 5% LEAD

CJP 300W 180R 5% LEAD

Buy Now Datasheet
Res, 180R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity - 49AK2334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
49AK2334
Res, 180R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity 49AK2334
RES, 180R, 5%, 300W, WIREWOUND; Resistance:180ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 180R, 5%, 300W, WIREWOUND; Resistance:180ohm; Product Range:CJP Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP300J180RJ-ND 49AK2334
Product Name Chassis Mount Resistors Res, 180R, 5%, 300W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers