TE Connectivity Chassis Mount Resistors CJP200J8R2J

Description
CJP 200W 8R2 5% LEAD
Request a Quote Datasheet
Description
CJP 200W 8R2 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP200J8R2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP200J8R2J-ND
Chassis Mount Resistors 1712-CJP200J8R2J-ND
CJP 200W 8R2 5% LEAD

CJP 200W 8R2 5% LEAD

Buy Now Datasheet
Res, 8R2, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity - 49AK2314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
49AK2314
Res, 8R2, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity 49AK2314
RES, 8R2, 5%, 200W, WIREWOUND; Resistance:8.2ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 8R2, 5%, 200W, WIREWOUND; Resistance:8.2ohm; Product Range:CJP Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP200J8R2J-ND 49AK2314
Product Name Chassis Mount Resistors Res, 8R2, 5%, 200W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers