TE Connectivity Chassis Mount Resistors CJP150J47RJ

Description
CJP 150W 47R 5% LEAD
Request a Quote Datasheet
Description
CJP 150W 47R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP150J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP150J47RJ-ND
Chassis Mount Resistors 1712-CJP150J47RJ-ND
CJP 150W 47R 5% LEAD

CJP 150W 47R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612347
Chassis Mount Resistors 2612347
Chassis Mount Resistor 150W 47R 5% Lead

Chassis Mount Resistor 150W 47R 5% Lead

Supplier's Site
Res, 47R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity - 49AK2267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
49AK2267
Res, 47R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity 49AK2267
RES, 47R, 5%, 150W, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 47R, 5%, 150W, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP150J47RJ-ND 2612347 49AK2267
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 47R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details