TE Connectivity Chassis Mount Resistors CJP150J470RJ

Description
CJP 150W 470R 5% LEAD
Request a Quote Datasheet
Description
CJP 150W 470R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP150J470RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP150J470RJ-ND
Chassis Mount Resistors 1712-CJP150J470RJ-ND
CJP 150W 470R 5% LEAD

CJP 150W 470R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612345
Chassis Mount Resistors 2612345
Chassis Mount Resistor 150W 470R 5% Lead

Chassis Mount Resistor 150W 470R 5% Lead

Supplier's Site
Res, 470R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity - 49AK2268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
49AK2268
Res, 470R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity 49AK2268
RES, 470R, 5%, 150W, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 470R, 5%, 150W, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP150J470RJ-ND 2612345 49AK2268
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 470R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details