TE Connectivity Chassis Mount Resistors CJP150J33RJ

Description
CJP 150W 33R 5% LEAD
Request a Quote Datasheet
Description
CJP 150W 33R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP150J33RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP150J33RJ-ND
Chassis Mount Resistors 1712-CJP150J33RJ-ND
CJP 150W 33R 5% LEAD

CJP 150W 33R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612344
Chassis Mount Resistors 2612344
Chassis Mount Resistor 150W 33R 5% Lead

Chassis Mount Resistor 150W 33R 5% Lead

Supplier's Site
Res, 33R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity - 49AK2263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
49AK2263
Res, 33R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity 49AK2263
RES, 33R, 5%, 150W, WIREWOUND; Resistance:33ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 33R, 5%, 150W, WIREWOUND; Resistance:33ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP150J33RJ-ND 2612344 49AK2263
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 33R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details