TE Connectivity Chassis Mount Resistors CJP150J180RJ

Description
CJP 150W 180R 5% LEAD
Request a Quote Datasheet
Description
CJP 150W 180R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP150J180RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP150J180RJ-ND
Chassis Mount Resistors 1712-CJP150J180RJ-ND
CJP 150W 180R 5% LEAD

CJP 150W 180R 5% LEAD

Buy Now Datasheet
Res, 180R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity - 49AK2258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
49AK2258
Res, 180R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity 49AK2258
RES, 180R, 5%, 150W, WIREWOUND; Resistance:180ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 180R, 5%, 150W, WIREWOUND; Resistance:180ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP150J180RJ-ND 49AK2258
Product Name Chassis Mount Resistors Res, 180R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers