TE Connectivity Chassis Mount Resistors CJP150J150RJ

Description
CJP 150W 150R 5% LEAD
Request a Quote
Description
CJP 150W 150R 5% LEAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 150R, 5%, 150W, Wirewound from the CJP Series by TE Connectivity is designed for applications requiring reliable performance in challenging environments. It features a resistance value of 150 ohms with a tolerance of ±5%, making it suitable for precise electrical applications. The resistor has a power rating of 150 watts and can handle a maximum voltage of 850V DC. Its temperature coefficient is ±200 ppm/°C, ensuring stable performance across a range of temperatures from -25°C to 250°C. The construction includes an aluminum enclosure, providing durability and resistance to vibration, which is beneficial for use in power supplies, inverters, and servo motors. The resistor is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor, 150R, 5%, 150W, Wirewound from the CJP Series by TE Connectivity is designed for applications requiring reliable performance in challenging environments. It features a resistance value of 150 ohms with a tolerance of ±5%, making it suitable for precise electrical applications. The resistor has a power rating of 150 watts and can handle a maximum voltage of 850V DC. Its temperature coefficient is ±200 ppm/°C, ensuring stable performance across a range of temperatures from -25°C to 250°C. The construction includes an aluminum enclosure, providing durability and resistance to vibration, which is beneficial for use in power supplies, inverters, and servo motors. The resistor is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP150J150RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP150J150RJ-ND
Chassis Mount Resistors 1712-CJP150J150RJ-ND
CJP 150W 150R 5% LEAD

CJP 150W 150R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612338
Chassis Mount Resistors 2612338
Chassis Mount Resistor 150W 150R 5% Lead

Chassis Mount Resistor 150W 150R 5% Lead

Supplier's Site
Res, 150R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity - 49AK2256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
49AK2256
Res, 150R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity 49AK2256
RES, 150R, 5%, 150W, WIREWOUND; Resistance:150ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

RES, 150R, 5%, 150W, WIREWOUND; Resistance:150ohm; Product Range:CJP Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:215mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP150J150RJ-ND 2612338 49AK2256
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 150R, 5%, 150W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details