TE Connectivity Chassis Mount Resistors CJP120J270RJ

Description
CJP 120W 270R 5% LEAD
Request a Quote Datasheet
Description
CJP 120W 270R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP120J270RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP120J270RJ-ND
Chassis Mount Resistors 1712-CJP120J270RJ-ND
CJP 120W 270R 5% LEAD

CJP 120W 270R 5% LEAD

Buy Now Datasheet
Res, 270R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity - 49AK2235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity
49AK2235
Res, 270R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity 49AK2235
RES, 270R, 5%, 120W, WIREWOUND; Resistance:270ohm; Product Range:CJP Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:190mm RoHS Compliant: Yes

RES, 270R, 5%, 120W, WIREWOUND; Resistance:270ohm; Product Range:CJP Series; Power Rating:120W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:190mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP120J270RJ-ND 49AK2235
Product Name Chassis Mount Resistors Res, 270R, 5%, 120W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers