TE Connectivity Chassis Mount Resistors CJP100J3R3J

Description
CJP 100W 3R3 5% LEAD
Request a Quote Datasheet
Description
CJP 100W 3R3 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP100J3R3J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J3R3J-ND
Chassis Mount Resistors 1712-CJP100J3R3J-ND
CJP 100W 3R3 5% LEAD

CJP 100W 3R3 5% LEAD

Buy Now Datasheet
Res, 3R3, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2169
Res, 3R3, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2169
RES, 3R3, 5%, 100W, WIREWOUND; Resistance:3.3ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 3R3, 5%, 100W, WIREWOUND; Resistance:3.3ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 226766595 - Radwell International
Willingboro, NJ, United States
Resistor
226766595
Resistor 226766595
RESISTOR, 3.3 OHM, 100W, ALUMINUM ENCLOSURE, WIREWOUND, 5%, CHASSIS MOUNT, 165X40X20MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 3.3 OHM, 100W, ALUMINUM ENCLOSURE, WIREWOUND, 5%, CHASSIS MOUNT, 165X40X20MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number 1712-CJP100J3R3J-ND 49AK2169 226766595
Product Name Chassis Mount Resistors Res, 3R3, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR36JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details