TE Connectivity Chassis Mount Resistors CJP100J33RJ

Description
Chassis Mount Resistor 100W 33R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 100W 33R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612312
Chassis Mount Resistors 2612312
Chassis Mount Resistor 100W 33R 5% Lead

Chassis Mount Resistor 100W 33R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP100J33RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J33RJ-ND
Chassis Mount Resistors 1712-CJP100J33RJ-ND
CJP 100W 33R 5% LEAD

CJP 100W 33R 5% LEAD

Buy Now Datasheet
Res, 33R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2171
Res, 33R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2171
RES, 33R, 5%, 100W, WIREWOUND; Resistance:33ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

RES, 33R, 5%, 100W, WIREWOUND; Resistance:33ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:165mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612312 1712-CJP100J33RJ-ND 49AK2171
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 33R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details