TE Connectivity Chassis Mount Resistors CJP100J1R0J

Description
Chassis Mount Resistor 100W 1R0 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 100W 1R0 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612306
Chassis Mount Resistors 2612306
Chassis Mount Resistor 100W 1R0 5% Lead

Chassis Mount Resistor 100W 1R0 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP100J1R0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP100J1R0J-ND
Chassis Mount Resistors 1712-CJP100J1R0J-ND
CJP 100W 1R0 5% LEAD

CJP 100W 1R0 5% LEAD

Buy Now Datasheet
Res, 1R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 49AK2151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
49AK2151
Res, 1R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 49AK2151
RES, 1R, 5%, 100W, WIREWOUND; Resistance:1ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 1R, 5%, 100W, WIREWOUND; Resistance:1ohm; Product Range:CJP Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612306 1712-CJP100J1R0J-ND 49AK2151
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1R, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details