TE Connectivity Chassis Mount Resistors CJP1000J3R3J

Description
Chassis Mount Resistor 1000W 3R3 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 1000W 3R3 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612292
Chassis Mount Resistors 2612292
Chassis Mount Resistor 1000W 3R3 5% Lead

Chassis Mount Resistor 1000W 3R3 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP1000J3R3J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J3R3J-ND
Chassis Mount Resistors 1712-CJP1000J3R3J-ND
CJP 1000W 3R3 5% LEAD

CJP 1000W 3R3 5% LEAD

Buy Now Datasheet
Res, 3R3, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2205
Res, 3R3, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2205
RES, 3R3, 5%, 1KW, WIREWOUND; Resistance:3.3ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 3R3, 5%, 1KW, WIREWOUND; Resistance:3.3ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612292 1712-CJP1000J3R3J-ND 49AK2205
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 3R3, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1000 watts 1000 watts 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details