TE Connectivity Chassis Mount Resistors CJP1000J1K5J

Description
CJP 1000W 1K5 5% LEAD
Request a Quote Datasheet
Description
CJP 1000W 1K5 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP1000J1K5J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J1K5J-ND
Chassis Mount Resistors 1712-CJP1000J1K5J-ND
CJP 1000W 1K5 5% LEAD

CJP 1000W 1K5 5% LEAD

Buy Now Datasheet
Res, 1K5, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2189
Res, 1K5, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2189
RES, 1K5, 5%, 1KW, WIREWOUND; Resistance:1.5kohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 1K5, 5%, 1KW, WIREWOUND; Resistance:1.5kohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP1000J1K5J-ND 49AK2189
Product Name Chassis Mount Resistors Res, 1K5, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details