TE Connectivity Chassis Mount Resistors CJP1000J150RJ

Description
CJP 1000W 150R 5% LEAD
Request a Quote Datasheet
Description
CJP 1000W 150R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP1000J150RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP1000J150RJ-ND
Chassis Mount Resistors 1712-CJP1000J150RJ-ND
CJP 1000W 150R 5% LEAD

CJP 1000W 150R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612282
Chassis Mount Resistors 2612282
Chassis Mount Resistor 1000W 150R 5% Lea

Chassis Mount Resistor 1000W 150R 5% Lea

Supplier's Site
Res, 150R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK2196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
49AK2196
Res, 150R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity 49AK2196
RES, 150R, 5%, 1KW, WIREWOUND; Resistance:150ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 150R, 5%, 1KW, WIREWOUND; Resistance:150ohm; Product Range:CJP Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP1000J150RJ-ND 2612282 49AK2196
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 150R, 5%, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details