TE Connectivity Chassis Mount Resistors CJH5000J1K0J

Description
CJH 5000W 1K0 5% LEAD
Request a Quote Datasheet
Description
CJH 5000W 1K0 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH5000J1K0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH5000J1K0J-ND
Chassis Mount Resistors 1712-CJH5000J1K0J-ND
CJH 5000W 1K0 5% LEAD

CJH 5000W 1K0 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2646689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2646689
Chassis Mount Resistors 2646689
Chassis Mount Resistor 5000W 1K0 5% Lead

Chassis Mount Resistor 5000W 1K0 5% Lead

Supplier's Site
Res, 1K, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4805
Res, 1K, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4805
RES, 1K, 5%, 5KW, WIREWOUND; Resistance:1kohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 1K, 5%, 5KW, WIREWOUND; Resistance:1kohm; Product Range:CJH Series; Power Rating:5kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJH5000J1K0J-ND 2646689 49AK4805
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1K, 5%, 5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details