TE Connectivity Chassis Mount Resistors CJH3000J680RJ

Description
CJH 3000W 680R 5% LEAD
Request a Quote
Description
CJH 3000W 680R 5% LEAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 680R, 5%, 3kW, Wirewound from the CJH Series is designed for high-power applications, featuring a resistance value of 680 ohms and a power rating of 3kW. It has a tolerance of ±5% and a maximum voltage rating of 850V DC. The temperature coefficient is ±200 ppm/°C, indicating stable performance across varying temperatures. The resistor is housed in an aluminum enclosure, providing durability and resistance to vibration, making it suitable for use in challenging environments such as power supplies, inverters, and servo motors. Its construction allows for effective operation in braking and pulse applications. The operating temperature range is from -25°C to 250°C, ensuring versatility in different conditions.

Datasheet Summary
Powered by GS/AI

The Resistor, 680R, 5%, 3kW, Wirewound from the CJH Series is designed for high-power applications, featuring a resistance value of 680 ohms and a power rating of 3kW. It has a tolerance of ±5% and a maximum voltage rating of 850V DC. The temperature coefficient is ±200 ppm/°C, indicating stable performance across varying temperatures. The resistor is housed in an aluminum enclosure, providing durability and resistance to vibration, making it suitable for use in challenging environments such as power supplies, inverters, and servo motors. Its construction allows for effective operation in braking and pulse applications. The operating temperature range is from -25°C to 250°C, ensuring versatility in different conditions.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJH3000J680RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJH3000J680RJ-ND
Chassis Mount Resistors 1712-CJH3000J680RJ-ND
CJH 3000W 680R 5% LEAD

CJH 3000W 680R 5% LEAD

Buy Now Datasheet
Res, 680R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity - 49AK4777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
49AK4777
Res, 680R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity 49AK4777
RES, 680R, 5%, 3KW, WIREWOUND; Resistance:680ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 680R, 5%, 3KW, WIREWOUND; Resistance:680ohm; Product Range:CJH Series; Power Rating:3kW; Resistance Tolerance:± 5%; Voltage Rating:850VDC; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJH3000J680RJ-ND 49AK4777
Product Name Chassis Mount Resistors Res, 680R, 5%, 3Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details